Vishay Precision Group Rcwpm-575 36.5K 1% K M55342K06B36E5S Rsl Vishay M55342K06B36E5SUL

Description
RCWPM-575 36.5K 1% K M55342K06B36E5S RSL
Description
RCWPM-575 36.5K 1% K M55342K06B36E5S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 36.5K 1% K M55342K06B36E5S Rsl Vishay - 21P3412 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 36.5K 1% K M55342K06B36E5S Rsl Vishay
21P3412
Rcwpm-575 36.5K 1% K M55342K06B36E5S Rsl Vishay 21P3412
RCWPM-575 36.5K 1% K M55342K06B36E5S RSL

RCWPM-575 36.5K 1% K M55342K06B36E5S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3412
Product Name Rcwpm-575 36.5K 1% K M55342K06B36E5S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details