Vishay Precision Group Res Thin Film 0705 34K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B34E0RS6

Description
Res Thin Film 0705 34K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 34K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 34K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B34E0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 34K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B34E0RS6
Res Thin Film 0705 34K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B34E0RS6
Res Thin Film 0705 34K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 34K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,34Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C2337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,34Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C2337
Resistor,thick Film,34Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C2337
Resistor,Thick Film,34KOhms,50WV,1+ /-% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,34KOhms,50WV,1+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B34E0RS6 57C2337
Product Name Res Thin Film 0705 34K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,34Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details