Vishay Precision Group Rcwpm-575 33K 5% K M55342K06B33K0R Rsl Vishay M55342K06B33K0RUL

Description
RCWPM-575 33K 5% K M55342K06B33K0R RSL
Description
RCWPM-575 33K 5% K M55342K06B33K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 33K 5% K M55342K06B33K0R Rsl Vishay - 21P3313 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 33K 5% K M55342K06B33K0R Rsl Vishay
21P3313
Rcwpm-575 33K 5% K M55342K06B33K0R Rsl Vishay 21P3313
RCWPM-575 33K 5% K M55342K06B33K0R RSL

RCWPM-575 33K 5% K M55342K06B33K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3313
Product Name Rcwpm-575 33K 5% K M55342K06B33K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details