Vishay Precision Group Rcwpm-575 301K 1% K M55342K06B301Ep Rsl Vishay M55342K06B301EPUL

Description
RCWPM-575 301K 1% K M55342K06B301EP RSL
Description
RCWPM-575 301K 1% K M55342K06B301EP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 301K 1% K M55342K06B301Ep Rsl Vishay - 21P3241 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 301K 1% K M55342K06B301Ep Rsl Vishay
21P3241
Rcwpm-575 301K 1% K M55342K06B301Ep Rsl Vishay 21P3241
RCWPM-575 301K 1% K M55342K06B301EP RSL

RCWPM-575 301K 1% K M55342K06B301EP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3241
Product Name Rcwpm-575 301K 1% K M55342K06B301Ep Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers