Vishay Intertechnology, Inc. Res Thin Film 0705 301 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B301DRS2

Description
Res Thin Film 0705 301 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 301 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 301 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B301DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 301 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B301DRS2
Res Thin Film 0705 301 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B301DRS2
Res Thin Film 0705 301 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 301 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B301DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B301DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B301DRS2DKR-ND
RCWPM-575 301 1% K M55342K06B301

RCWPM-575 301 1% K M55342K06B301

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B301DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B301DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B301DRS2TR-ND
RCWPM-575 301 1% K M55342K06B301

RCWPM-575 301 1% K M55342K06B301

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B301DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B301DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B301DRS2CT-ND
RCWPM-575 301 1% K M55342K06B301

RCWPM-575 301 1% K M55342K06B301

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B301DRS2 541-M55342K06B301DRS2DKR-ND
Product Name Res Thin Film 0705 301 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers