Vishay Precision Group Rcwpm-575 2.1K 1% K M55342K06B2E10R Tsl Vishay M55342K06B2E10RWL

Description
RCWPM-575 2.1K 1% K M55342K06B2E10R TSL
Description
RCWPM-575 2.1K 1% K M55342K06B2E10R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 2.1K 1% K M55342K06B2E10R Tsl Vishay - 21P2530 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 2.1K 1% K M55342K06B2E10R Tsl Vishay
21P2530
Rcwpm-575 2.1K 1% K M55342K06B2E10R Tsl Vishay 21P2530
RCWPM-575 2.1K 1% K M55342K06B2E10R TSL

RCWPM-575 2.1K 1% K M55342K06B2E10R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2530
Product Name Rcwpm-575 2.1K 1% K M55342K06B2E10R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers