Vishay Intertechnology, Inc. RES 2.84K OHM 0.15W 0.1% 0805 M55342K06B2B84RTS

Description
RES 2.84Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.84Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 0.15W 0.1% 0805 - M55342K06B2B84RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 0.15W 0.1% 0805
M55342K06B2B84RTS
RES 2.84K OHM 0.15W 0.1% 0805 M55342K06B2B84RTS
RES 2.84Kohm 0.15W 0.1% 0805

RES 2.84Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B2B84RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B2B84RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B2B84RTSTR-ND
2.84 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.84 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B2B84RTS 764-M55342K06B2B84RTSTR-ND
Product Name RES 2.84K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details