Vishay Intertechnology, Inc. RES 2.8K OHM 0.15W 0.1% 0805 M55342K06B2B80RWS

Description
RES 2.8Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.8Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 0.15W 0.1% 0805 - M55342K06B2B80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 0.15W 0.1% 0805
M55342K06B2B80RWS
RES 2.8K OHM 0.15W 0.1% 0805 M55342K06B2B80RWS
RES 2.8Kohm 0.15W 0.1% 0805

RES 2.8Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B2B80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B2B80RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B2B80RWS-ND
2.8 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.8 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B2B80RWS 764-M55342K06B2B80RWS-ND
Product Name RES 2.8K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers