Vishay Intertechnology, Inc. RES 2.52K OHM 0.15W 0.1% 0805 M55342K06B2B52RWS

Description
RES 2.52Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.52Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.52K OHM 0.15W 0.1% 0805 - M55342K06B2B52RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52K OHM 0.15W 0.1% 0805
M55342K06B2B52RWS
RES 2.52K OHM 0.15W 0.1% 0805 M55342K06B2B52RWS
RES 2.52Kohm 0.15W 0.1% 0805

RES 2.52Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B2B52RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B2B52RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B2B52RWS-ND
2.52 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.52 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B2B52RWS 764-M55342K06B2B52RWS-ND
Product Name RES 2.52K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2520 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details