Vishay Intertechnology, Inc. Res Thin Film 0705 2.49K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B2B49RT5

Description
Res Thin Film 0705 2.49K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 2.49K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 2.49K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B2B49RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 2.49K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B2B49RT5
Res Thin Film 0705 2.49K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B2B49RT5
Res Thin Film 0705 2.49K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 2.49K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B2B49RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B2B49RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B2B49RT5TR-ND
2.49 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.49 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B2B49RT5 764-M55342K06B2B49RT5TR-ND
Product Name Res Thin Film 0705 2.49K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1614913-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers