Vishay Intertechnology, Inc. THIN FILM, 705,1/10W, 28.4K,.1%,100PPM,R/.01% ,TR M55342K06B28B4RT5

Description
THIN FILM, 705,1/10W, 28.4K,.1%,100PPM,R/. 01% ,TR
Request a Quote Datasheet
Description
THIN FILM, 705,1/10W, 28.4K,.1%,100PPM,R/. 01% ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM, 705,1/10W, 28.4K,.1%,100PPM,R/.01% ,TR - M55342K06B28B4RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM, 705,1/10W, 28.4K,.1%,100PPM,R/.01% ,TR
M55342K06B28B4RT5
THIN FILM, 705,1/10W, 28.4K,.1%,100PPM,R/.01% ,TR M55342K06B28B4RT5
THIN FILM, 705,1/10W, 28.4K,.1%,100PPM,R/. 01% ,TR

THIN FILM, 705,1/10W, 28.4K,.1%,100PPM,R/.01% ,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B28B4RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B28B4RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B28B4RT5TR-ND
28.4 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

28.4 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B28B4RT5 764-M55342K06B28B4RT5TR-ND
Product Name THIN FILM, 705,1/10W, 28.4K,.1%,100PPM,R/.01% ,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details