Vishay Intertechnology, Inc. SMD 261 Ohm 0.15W Resistor M55342K06B261DPS3

Description
Res Thick Film 0705 261 Ohm 1% 0.15W ±100ppm/°C 0.1% Sulfur Resistant Pad SMD T/R Product overview: M55342K06B261DPS3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 261 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B261DPS3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0705 261 Ohm 1% 0.15W ±100ppm/°C 0.1% Sulfur Resistant Pad SMD T/R Product overview: M55342K06B261DPS3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 261 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B261DPS3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 261 Ohm 0.15W Resistor - 52-M55342K06B261DPS3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 261 Ohm 0.15W Resistor
52-M55342K06B261DPS3
SMD 261 Ohm 0.15W Resistor 52-M55342K06B261DPS3
Res Thick Film 0705 261 Ohm 1% 0.15W ±100ppm/°C 0.1% Sulfur Resistant Pad SMD T/R Product overview: M55342K06B261DPS3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 261 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B261DPS3 can be used for catalog matching and distributor lookup.

Res Thick Film 0705 261 Ohm 1% 0.15W ±100ppm/°C 0.1% Sulfur Resistant Pad SMD T/R Product overview: M55342K06B261DPS3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 261 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B261DPS3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 0705 261 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R - M55342K06B261DPS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 261 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
M55342K06B261DPS3
Res Thin Film 0705 261 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R M55342K06B261DPS3
Res Thin Film 0705 261 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 261 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - M55342K06B261DPS3 - 1011378-M55342K06B261DPS3 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K06B261DPS3
1011378-M55342K06B261DPS3
Chip Resistor - Surface Mount - M55342K06B261DPS3 1011378-M55342K06B261DPS3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011378-M55342K06B26 1DPS3 Packaging: Tape & Reel Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 261 Ω Categories: Chip Resistor - Surface Mount Case / Package: 0705 Alternative Parts (Cross-Reference): M55342E06B243DRWS; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011378-M55342K06B261DPS3
Packaging: Tape & Reel
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 261 Ω
Categories: Chip Resistor - Surface Mount
Case / Package: 0705
Alternative Parts (Cross-Reference): M55342E06B243DRWS;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-M55342K06B261DPS3 M55342K06B261DPS3 1011378-M55342K06B261DPS3
Product Name SMD 261 Ohm 0.15W Resistor Res Thin Film 0705 261 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R Chip Resistor - Surface Mount - M55342K06B261DPS3
Technology / Construction Thick Film Thin Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0705 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 to 0.1000 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details