218 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
SMD,705,1/10W,218 ,.1%,100PPM,R/.01%,T
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342K06B218ART5TR-ND | M55342K06B218ART5 |
| Product Name | Chip Resistor - Surface Mount | SMD,705,1/10W,218 ,.1%,100PPM,R/.01%,TR |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 218 ohms |