Vishay Intertechnology, Inc. SMD,705,1/10W,218 ,.1%,100PPM,R/.01%,TR M55342K06B218ART3

Description
SMD,705,1/10W,218 ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet
Description
SMD,705,1/10W,218 ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,705,1/10W,218 ,.1%,100PPM,R/.01%,TR - M55342K06B218ART3 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,218 ,.1%,100PPM,R/.01%,TR
M55342K06B218ART3
SMD,705,1/10W,218 ,.1%,100PPM,R/.01%,TR M55342K06B218ART3
SMD,705,1/10W,218 ,.1%,100PPM,R/.01%,T R

SMD,705,1/10W,218 ,.1%,100PPM,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B218ART3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B218ART3TR-ND
Chip Resistor - Surface Mount 764-M55342K06B218ART3TR-ND
218 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

218 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B218ART3 764-M55342K06B218ART3TR-ND
Product Name SMD,705,1/10W,218 ,.1%,100PPM,R/.01%,TR Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details