Vishay Intertechnology, Inc. Res Thin Film 0705 20 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B20D0RS3

Description
Res Thin Film 0705 20 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 20 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 20 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B20D0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 20 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B20D0RS3
Res Thin Film 0705 20 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B20D0RS3
Res Thin Film 0705 20 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 20 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B20D0RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B20D0RS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B20D0RS3DKR-ND
20 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

20 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B20D0RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B20D0RS3CT-ND
Chip Resistor - Surface Mount 541-M55342K06B20D0RS3CT-ND
20 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

20 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B20D0RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B20D0RS3TR-ND
Chip Resistor - Surface Mount 541-M55342K06B20D0RS3TR-ND
20 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

20 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B20D0RS3 541-M55342K06B20D0RS3DKR-ND
Product Name Res Thin Film 0705 20 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details