Vishay Precision Group Rcwpm-575 200K 1% K M55342K06B200Es Tsl Vishay M55342K06B200ESWL

Description
RCWPM-575 200K 1% K M55342K06B200ES TSL
Description
RCWPM-575 200K 1% K M55342K06B200ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 200K 1% K M55342K06B200Es Tsl Vishay - 21P2695 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 200K 1% K M55342K06B200Es Tsl Vishay
21P2695
Rcwpm-575 200K 1% K M55342K06B200Es Tsl Vishay 21P2695
RCWPM-575 200K 1% K M55342K06B200ES TSL

RCWPM-575 200K 1% K M55342K06B200ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2695
Product Name Rcwpm-575 200K 1% K M55342K06B200Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details