Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B1K80RWSV

Description
1.8 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B1K80RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B1K80RWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B1K80RWSV-ND
1.8 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.8 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B1K80RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B1K80RWSV
Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B1K80RWSV
Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K06B1K80RWSV-ND M55342K06B1K80RWSV
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details