Vishay Precision Group Rcwpm-575 1K 5% K M55342K06B1K00R Tsl Vishay M55342K06B1K00RWL

Description
RCWPM-575 1K 5% K M55342K06B1K00R TSL
Description
RCWPM-575 1K 5% K M55342K06B1K00R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 1K 5% K M55342K06B1K00R Tsl Vishay - 21P1790 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 1K 5% K M55342K06B1K00R Tsl Vishay
21P1790
Rcwpm-575 1K 5% K M55342K06B1K00R Tsl Vishay 21P1790
RCWPM-575 1K 5% K M55342K06B1K00R TSL

RCWPM-575 1K 5% K M55342K06B1K00R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1790
Product Name Rcwpm-575 1K 5% K M55342K06B1K00R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details