Vishay Precision Group Rcwpm-575 1M 1% K M55342K06B1F00S Tsl Vishay M55342K06B1F00SWL

Description
RCWPM-575 1M 1% K M55342K06B1F00S TSL
Description
RCWPM-575 1M 1% K M55342K06B1F00S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 1M 1% K M55342K06B1F00S Tsl Vishay - 21P1760 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 1M 1% K M55342K06B1F00S Tsl Vishay
21P1760
Rcwpm-575 1M 1% K M55342K06B1F00S Tsl Vishay 21P1760
RCWPM-575 1M 1% K M55342K06B1F00S TSL

RCWPM-575 1M 1% K M55342K06B1F00S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1760
Product Name Rcwpm-575 1M 1% K M55342K06B1F00S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details