Vishay Precision Group Rcwpm-575 1.78K 1% K M55342K06B1E78M Tsl Vishay M55342K06B1E78MWL

Description
RCWPM-575 1.78K 1% K M55342K06B1E78M TSL
Description
RCWPM-575 1.78K 1% K M55342K06B1E78M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 1.78K 1% K M55342K06B1E78M Tsl Vishay - 21P1724 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 1.78K 1% K M55342K06B1E78M Tsl Vishay
21P1724
Rcwpm-575 1.78K 1% K M55342K06B1E78M Tsl Vishay 21P1724
RCWPM-575 1.78K 1% K M55342K06B1E78M TSL

RCWPM-575 1.78K 1% K M55342K06B1E78M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1724
Product Name Rcwpm-575 1.78K 1% K M55342K06B1E78M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details