Vishay Precision Group Rcwpm-575 1.27K 1% K M55342K06B1E27R Rsl Vishay M55342K06B1E27RUL

Description
RCWPM-575 1.27K 1% K M55342K06B1E27R RSL
Description
RCWPM-575 1.27K 1% K M55342K06B1E27R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 1.27K 1% K M55342K06B1E27R Rsl Vishay - 21P1651 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 1.27K 1% K M55342K06B1E27R Rsl Vishay
21P1651
Rcwpm-575 1.27K 1% K M55342K06B1E27R Rsl Vishay 21P1651
RCWPM-575 1.27K 1% K M55342K06B1E27R RSL

RCWPM-575 1.27K 1% K M55342K06B1E27R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1651
Product Name Rcwpm-575 1.27K 1% K M55342K06B1E27R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details