1.18 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Res Thin Film 0705 1.18K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342K06B1E18RWSV-ND | M55342K06B1E18RWSV |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0705 1.18K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |