Vishay Precision Group Rcwpm-575 18K 2% K M55342K06B18H0R Rsl Vishay M55342K06B18H0RUL

Description
RCWPM-575 18K 2% K M55342K06B18H0R RSL
Description
RCWPM-575 18K 2% K M55342K06B18H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 18K 2% K M55342K06B18H0R Rsl Vishay - 21P2435 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 18K 2% K M55342K06B18H0R Rsl Vishay
21P2435
Rcwpm-575 18K 2% K M55342K06B18H0R Rsl Vishay 21P2435
RCWPM-575 18K 2% K M55342K06B18H0R RSL

RCWPM-575 18K 2% K M55342K06B18H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2435
Product Name Rcwpm-575 18K 2% K M55342K06B18H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details