Vishay Precision Group Res Thin Film 0705 18 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B18G0RS3

Description
Res Thin Film 0705 18 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 18 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 18 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B18G0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 18 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B18G0RS3
Res Thin Film 0705 18 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B18G0RS3
Res Thin Film 0705 18 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 18 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,18Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C0476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,18Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C0476
Resistor,thick Film,18Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C0476
Resistor,Thick Film,18Ohms,50WV,2+/ -% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,18Ohms,50WV,2+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B18G0RS3 57C0476
Product Name Res Thin Film 0705 18 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,18Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details