Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B16D5RS3

Description
16.5 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
16.5 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - M55342K06B16D5RS3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
M55342K06B16D5RS3-ND
Chip Resistor - Surface Mount M55342K06B16D5RS3-ND
16.5 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

16.5 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 16.5 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B16D5RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 16.5 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B16D5RS3
Res Thin Film 0705 16.5 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B16D5RS3
Res Thin Film 0705 16.5 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 16.5 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number M55342K06B16D5RS3-ND M55342K06B16D5RS3
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 16.5 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers