Vishay Precision Group Resistance Vishay M55342K06B16D5RS3.

Description
Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No
Description
Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 27AC9743 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC9743
Resistance Vishay 27AC9743
Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No

Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC9743
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Resistance Range 16.5 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details