Vishay Intertechnology, Inc. Res Thick Film 0705 15K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B15E0RS3

Description
Res Thick Film 0705 15K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0705 15K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 15K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B15E0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 15K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B15E0RS3
Res Thick Film 0705 15K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B15E0RS3
Res Thick Film 0705 15K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0705 15K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B15E0RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B15E0RS3TR-ND
Chip Resistor - Surface Mount 541-M55342K06B15E0RS3TR-ND
15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B15E0RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B15E0RS3CT-ND
Chip Resistor - Surface Mount 541-M55342K06B15E0RS3CT-ND
15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B15E0RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B15E0RS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B15E0RS3DKR-ND
15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B15E0RS3 541-M55342K06B15E0RS3TR-ND
Product Name Res Thick Film 0705 15K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details