Vishay Intertechnology, Inc. Res Thin Film 0705 12.4K Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack M55342K06B12B4MWS

Description
Res Thin Film 0705 12.4K Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 12.4K Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 12.4K Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack - M55342K06B12B4MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 12.4K Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
M55342K06B12B4MWS
Res Thin Film 0705 12.4K Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack M55342K06B12B4MWS
Res Thin Film 0705 12.4K Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack

Res Thin Film 0705 12.4K Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B12B4MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B12B4MWS-ND
Chip Resistor - Surface Mount 764-M55342K06B12B4MWS-ND
12.4 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

12.4 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B12B4MWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B12B4MWS
Chip Resistor - Surface Mount M55342K06B12B4MWS
RES SMD 12.4KOHM 0.1% 0.15W 0805

RES SMD 12.4KOHM 0.1% 0.15W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B12B4MWS 764-M55342K06B12B4MWS-ND M55342K06B12B4MWS
Product Name Res Thin Film 0705 12.4K Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 1 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details