Vishay Intertechnology, Inc. Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B10E0RTP

Description
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B10E0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B10E0RTP
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B10E0RTP
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B10E0RTP
Product Name Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details