Vishay Precision Group RES/SM*10K*1%*100MW*100PPM*RM0705*R*THICK FILM* M55342K06B10E0R

Description
RES/SM*10K*1%*100MW* 100PPM*RM0705*R*THIC K FILM*
Request a Quote
Description
RES/SM*10K*1%*100MW* 100PPM*RM0705*R*THIC K FILM*
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES/SM*10K*1%*100MW*100PPM*RM0705*R*THICK FILM* - M55342K06B10E0R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES/SM*10K*1%*100MW*100PPM*RM0705*R*THICK FILM*
M55342K06B10E0R
RES/SM*10K*1%*100MW*100PPM*RM0705*R*THICK FILM* M55342K06B10E0R
RES/SM*10K*1%*100MW* 100PPM*RM0705*R*THIC K FILM*

RES/SM*10K*1%*100MW*100PPM*RM0705*R*THICK FILM*

Supplier's Site
Res, Thick Film, 10K, 1%, 0.1W, 0805; Resistance Vishay - 18C2266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0805; Resistance Vishay
18C2266
Res, Thick Film, 10K, 1%, 0.1W, 0805; Resistance Vishay 18C2266
RES, THICK FILM, 10K, 1%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

RES, THICK FILM, 10K, 1%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B10E0R 18C2266
Product Name RES/SM*10K*1%*100MW*100PPM*RM0705*R*THICK FILM* Res, Thick Film, 10K, 1%, 0.1W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details