Vishay Intertechnology, Inc. Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R M55342K06B10E0PT1V

Description
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R - M55342K06B10E0PT1V - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
M55342K06B10E0PT1V
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R M55342K06B10E0PT1V
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B10E0PT1VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B10E0PT1VTR-ND
Chip Resistor - Surface Mount 764-M55342K06B10E0PT1VTR-ND
10 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

10 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B10E0PT1V 764-M55342K06B10E0PT1VTR-ND
Product Name Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details