Vishay Precision Group Rcwpm-575 10.7 1% K M55342K06B10D7R Tsl Vishay M55342K06B10D7RWL

Description
RCWPM-575 10.7 1% K M55342K06B10D7R TSL
Description
RCWPM-575 10.7 1% K M55342K06B10D7R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 10.7 1% K M55342K06B10D7R Tsl Vishay - 21P1840 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 10.7 1% K M55342K06B10D7R Tsl Vishay
21P1840
Rcwpm-575 10.7 1% K M55342K06B10D7R Tsl Vishay 21P1840
RCWPM-575 10.7 1% K M55342K06B10D7R TSL

RCWPM-575 10.7 1% K M55342K06B10D7R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1840
Product Name Rcwpm-575 10.7 1% K M55342K06B10D7R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers