Vishay Precision Group Res Thick Film 0705 100 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray M55342K06B100DSWB

Description
Res Thick Film 0705 100 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0705 100 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 100 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray - M55342K06B100DSWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 100 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray
M55342K06B100DSWB
Res Thick Film 0705 100 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray M55342K06B100DSWB
Res Thick Film 0705 100 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 0705 100 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B100DSWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B100DSWB-ND
Chip Resistor - Surface Mount 541-M55342K06B100DSWB-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Resistor,thick Film,100Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 56C9368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,100Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
56C9368
Resistor,thick Film,100Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 56C9368
Resistor,Thick Film,100Ohms,50WV,1+ /-% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,100Ohms,50WV,1+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K06B100DSWB 541-M55342K06B100DSWB-ND 56C9368
Product Name Res Thick Film 0705 100 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray Chip Resistor - Surface Mount Resistor,thick Film,100Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details