Vishay Intertechnology, Inc. RES 100K OHM 0.15W 0.1% 0805 M55342K06B100BRTS

Description
RES 100Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 100Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 0.15W 0.1% 0805 - M55342K06B100BRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 0.15W 0.1% 0805
M55342K06B100BRTS
RES 100K OHM 0.15W 0.1% 0805 M55342K06B100BRTS
RES 100Kohm 0.15W 0.1% 0805

RES 100Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B100BRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B100BRTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B100BRTSTR-ND
100 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

100 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B100BRTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B100BRTS
Chip Resistor - Surface Mount M55342K06B100BRTS
RES SMD 100K OHM 0.1% 0.15W 0705

RES SMD 100K OHM 0.1% 0.15W 0705

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B100BRTS 764-M55342K06B100BRTSTR-ND M55342K06B100BRTS
Product Name RES 100K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details