Vishay Precision Group Rcwpm-7225 8.66K 1% K M55342K05B8E66S Rs Vishay M55342K05B8E66SUL

Description
RCWPM-7225 8.66K 1% K M55342K05B8E66S RS
Description
RCWPM-7225 8.66K 1% K M55342K05B8E66S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 8.66K 1% K M55342K05B8E66S Rs Vishay - 21P1385 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 8.66K 1% K M55342K05B8E66S Rs Vishay
21P1385
Rcwpm-7225 8.66K 1% K M55342K05B8E66S Rs Vishay 21P1385
RCWPM-7225 8.66K 1% K M55342K05B8E66S RS

RCWPM-7225 8.66K 1% K M55342K05B8E66S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1385
Product Name Rcwpm-7225 8.66K 1% K M55342K05B8E66S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details