Vishay Precision Group Rcwpm-7225 8.45K 1% K M55342K05B8E45S Rs Vishay M55342K05B8E45SUL

Description
RCWPM-7225 8.45K 1% K M55342K05B8E45S RS
Description
RCWPM-7225 8.45K 1% K M55342K05B8E45S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 8.45K 1% K M55342K05B8E45S Rs Vishay - 21P1381 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 8.45K 1% K M55342K05B8E45S Rs Vishay
21P1381
Rcwpm-7225 8.45K 1% K M55342K05B8E45S Rs Vishay 21P1381
RCWPM-7225 8.45K 1% K M55342K05B8E45S RS

RCWPM-7225 8.45K 1% K M55342K05B8E45S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1381
Product Name Rcwpm-7225 8.45K 1% K M55342K05B8E45S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details