Vishay Precision Group Rcwpm-7225 73.2K 1% K M55342K05B73E2R Rs Vishay M55342K05B73E2RUL

Description
RCWPM-7225 73.2K 1% K M55342K05B73E2R RS
Description
RCWPM-7225 73.2K 1% K M55342K05B73E2R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 73.2K 1% K M55342K05B73E2R Rs Vishay - 21P1287 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 73.2K 1% K M55342K05B73E2R Rs Vishay
21P1287
Rcwpm-7225 73.2K 1% K M55342K05B73E2R Rs Vishay 21P1287
RCWPM-7225 73.2K 1% K M55342K05B73E2R RS

RCWPM-7225 73.2K 1% K M55342K05B73E2R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1287
Product Name Rcwpm-7225 73.2K 1% K M55342K05B73E2R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details