Vishay Precision Group Rcwpm-7225 5.6K 2% K M55342K05B5H60M Rsl Vishay M55342K05B5H60MUL

Description
RCWPM-7225 5.6K 2% K M55342K05B5H60M RSL
Description
RCWPM-7225 5.6K 2% K M55342K05B5H60M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 5.6K 2% K M55342K05B5H60M Rsl Vishay - 21P0829 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 5.6K 2% K M55342K05B5H60M Rsl Vishay
21P0829
Rcwpm-7225 5.6K 2% K M55342K05B5H60M Rsl Vishay 21P0829
RCWPM-7225 5.6K 2% K M55342K05B5H60M RSL

RCWPM-7225 5.6K 2% K M55342K05B5H60M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0829
Product Name Rcwpm-7225 5.6K 2% K M55342K05B5H60M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers