Vishay Precision Group Rcwpm-7225 5.11K 1% K M55342K05B5E11R Rs Vishay M55342K05B5E11RUL

Description
RCWPM-7225 5.11K 1% K M55342K05B5E11R RS
Description
RCWPM-7225 5.11K 1% K M55342K05B5E11R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 5.11K 1% K M55342K05B5E11R Rs Vishay - 21P0791 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 5.11K 1% K M55342K05B5E11R Rs Vishay
21P0791
Rcwpm-7225 5.11K 1% K M55342K05B5E11R Rs Vishay 21P0791
RCWPM-7225 5.11K 1% K M55342K05B5E11R RS

RCWPM-7225 5.11K 1% K M55342K05B5E11R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0791
Product Name Rcwpm-7225 5.11K 1% K M55342K05B5E11R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers