Vishay Precision Group Rcwpm-7225 590K 1% K M55342K05B590Es Rsl Vishay M55342K05B590ESUL

Description
RCWPM-7225 590K 1% K M55342K05B590ES RSL
Description
RCWPM-7225 590K 1% K M55342K05B590ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 590K 1% K M55342K05B590Es Rsl Vishay - 21P1023 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 590K 1% K M55342K05B590Es Rsl Vishay
21P1023
Rcwpm-7225 590K 1% K M55342K05B590Es Rsl Vishay 21P1023
RCWPM-7225 590K 1% K M55342K05B590ES RSL

RCWPM-7225 590K 1% K M55342K05B590ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1023
Product Name Rcwpm-7225 590K 1% K M55342K05B590Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details