Vishay Precision Group Rcwpm-7225 57.6 1% K M55342K05B57D6S Tsl Vishay M55342K05B57D6SWL

Description
RCWPM-7225 57.6 1% K M55342K05B57D6S TSL
Description
RCWPM-7225 57.6 1% K M55342K05B57D6S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 57.6 1% K M55342K05B57D6S Tsl Vishay - 21P0994 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 57.6 1% K M55342K05B57D6S Tsl Vishay
21P0994
Rcwpm-7225 57.6 1% K M55342K05B57D6S Tsl Vishay 21P0994
RCWPM-7225 57.6 1% K M55342K05B57D6S TSL

RCWPM-7225 57.6 1% K M55342K05B57D6S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0994
Product Name Rcwpm-7225 57.6 1% K M55342K05B57D6S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details