Vishay Precision Group Rcwpm-7225 560K 2% K M55342K05B560Hr Tsl Vishay M55342K05B560HRWL

Description
RCWPM-7225 560K 2% K M55342K05B560HR TSL
Description
RCWPM-7225 560K 2% K M55342K05B560HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 560K 2% K M55342K05B560Hr Tsl Vishay - 21P0976 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 560K 2% K M55342K05B560Hr Tsl Vishay
21P0976
Rcwpm-7225 560K 2% K M55342K05B560Hr Tsl Vishay 21P0976
RCWPM-7225 560K 2% K M55342K05B560HR TSL

RCWPM-7225 560K 2% K M55342K05B560HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0976
Product Name Rcwpm-7225 560K 2% K M55342K05B560Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details