Vishay Precision Group Rcwpm-7225 511K 1% K M55342K05B511Er Rsl Vishay M55342K05B511ERUL

Description
RCWPM-7225 511K 1% K M55342K05B511ER RSL
Description
RCWPM-7225 511K 1% K M55342K05B511ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 511K 1% K M55342K05B511Er Rsl Vishay - 21P0897 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 511K 1% K M55342K05B511Er Rsl Vishay
21P0897
Rcwpm-7225 511K 1% K M55342K05B511Er Rsl Vishay 21P0897
RCWPM-7225 511K 1% K M55342K05B511ER RSL

RCWPM-7225 511K 1% K M55342K05B511ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0897
Product Name Rcwpm-7225 511K 1% K M55342K05B511Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details