Vishay Precision Group Rcwpm-7225 4.53K 1% K M55342K05B4E53S Rs Vishay M55342K05B4E53SUL

Description
RCWPM-7225 4.53K 1% K M55342K05B4E53S RS
Description
RCWPM-7225 4.53K 1% K M55342K05B4E53S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 4.53K 1% K M55342K05B4E53S Rs Vishay - 21P0497 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 4.53K 1% K M55342K05B4E53S Rs Vishay
21P0497
Rcwpm-7225 4.53K 1% K M55342K05B4E53S Rs Vishay 21P0497
RCWPM-7225 4.53K 1% K M55342K05B4E53S RS

RCWPM-7225 4.53K 1% K M55342K05B4E53S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0497
Product Name Rcwpm-7225 4.53K 1% K M55342K05B4E53S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers