Vishay Precision Group Rcwpm-7225 44.2 1% K M55342K05B44D2S Tsl Vishay M55342K05B44D2SWL

Description
RCWPM-7225 44.2 1% K M55342K05B44D2S TSL
Description
RCWPM-7225 44.2 1% K M55342K05B44D2S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 44.2 1% K M55342K05B44D2S Tsl Vishay - 21P0640 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 44.2 1% K M55342K05B44D2S Tsl Vishay
21P0640
Rcwpm-7225 44.2 1% K M55342K05B44D2S Tsl Vishay 21P0640
RCWPM-7225 44.2 1% K M55342K05B44D2S TSL

RCWPM-7225 44.2 1% K M55342K05B44D2S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0640
Product Name Rcwpm-7225 44.2 1% K M55342K05B44D2S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers