Vishay Precision Group Rcwpm-7225 432K 1% K M55342K05B432Er Tsl Vishay M55342K05B432ERWL

Description
RCWPM-7225 432K 1% K M55342K05B432ER TSL
Description
RCWPM-7225 432K 1% K M55342K05B432ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 432K 1% K M55342K05B432Er Tsl Vishay - 21P0634 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 432K 1% K M55342K05B432Er Tsl Vishay
21P0634
Rcwpm-7225 432K 1% K M55342K05B432Er Tsl Vishay 21P0634
RCWPM-7225 432K 1% K M55342K05B432ER TSL

RCWPM-7225 432K 1% K M55342K05B432ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0634
Product Name Rcwpm-7225 432K 1% K M55342K05B432Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details