Vishay Precision Group Rcwpm-7225 3.9K 2% K M55342K05B3H90R Tsl Vishay M55342K05B3H90RWL

Description
RCWPM-7225 3.9K 2% K M55342K05B3H90R TSL
Description
RCWPM-7225 3.9K 2% K M55342K05B3H90R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 3.9K 2% K M55342K05B3H90R Tsl Vishay - 21P0154 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 3.9K 2% K M55342K05B3H90R Tsl Vishay
21P0154
Rcwpm-7225 3.9K 2% K M55342K05B3H90R Tsl Vishay 21P0154
RCWPM-7225 3.9K 2% K M55342K05B3H90R TSL

RCWPM-7225 3.9K 2% K M55342K05B3H90R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0154
Product Name Rcwpm-7225 3.9K 2% K M55342K05B3H90R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details