Vishay Intertechnology, Inc. RES 3.9K OHM 0.225W 2% 2208 M55342K05B3H90RT5V

Description
RES 3.9Kohm 0.225W 2% 2208
Request a Quote Datasheet
Description
RES 3.9Kohm 0.225W 2% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 0.225W 2% 2208 - M55342K05B3H90RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 0.225W 2% 2208
M55342K05B3H90RT5V
RES 3.9K OHM 0.225W 2% 2208 M55342K05B3H90RT5V
RES 3.9Kohm 0.225W 2% 2208

RES 3.9Kohm 0.225W 2% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K05B3H90RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K05B3H90RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K05B3H90RT5VTR-ND
3.9 kOhms ±2% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.9 kOhms ±2% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K05B3H90RT5V 764-M55342K05B3H90RT5VTR-ND
Product Name RES 3.9K OHM 0.225W 2% 2208 Chip Resistor - Surface Mount
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details