Vishay Precision Group Rcwpm-7225 3.9K 2% K M55342K05B3H90M Tsl Vishay M55342K05B3H90MWL

Description
RCWPM-7225 3.9K 2% K M55342K05B3H90M TSL
Description
RCWPM-7225 3.9K 2% K M55342K05B3H90M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 3.9K 2% K M55342K05B3H90M Tsl Vishay - 21P0152 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 3.9K 2% K M55342K05B3H90M Tsl Vishay
21P0152
Rcwpm-7225 3.9K 2% K M55342K05B3H90M Tsl Vishay 21P0152
RCWPM-7225 3.9K 2% K M55342K05B3H90M TSL

RCWPM-7225 3.9K 2% K M55342K05B3H90M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0152
Product Name Rcwpm-7225 3.9K 2% K M55342K05B3H90M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details