Vishay Precision Group Rcwpm-7225 3.6K 2% K M55342K05B3H60S Rsl Vishay M55342K05B3H60SUL

Description
RCWPM-7225 3.6K 2% K M55342K05B3H60S RSL
Description
RCWPM-7225 3.6K 2% K M55342K05B3H60S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 3.6K 2% K M55342K05B3H60S Rsl Vishay - 21P0149 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 3.6K 2% K M55342K05B3H60S Rsl Vishay
21P0149
Rcwpm-7225 3.6K 2% K M55342K05B3H60S Rsl Vishay 21P0149
RCWPM-7225 3.6K 2% K M55342K05B3H60S RSL

RCWPM-7225 3.6K 2% K M55342K05B3H60S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0149
Product Name Rcwpm-7225 3.6K 2% K M55342K05B3H60S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details